FTZ Industries, Inc. FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 20 Per Bag 26008-6

Description
FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8 Expanded: .375 Shrink I.D.: .187 Recovered Wall thickness: .025
Request a Quote
Description
FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8 Expanded: .375 Shrink I.D.: .187 Recovered Wall thickness: .025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink, 6
Chanhassen, MN, United States
FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 20 Per Bag
22276
FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 20 Per Bag 22276
FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8 Expanded: .375 Shrink I.D.: .187 Recovered Wall thickness: .025
  • FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 3/8
  • Expanded: .375
  • Shrink I.D.: .187
  • Recovered Wall thickness: .025
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22276
Product Name FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 20 Per Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2887617 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details