Techflex, Inc. Techflex Heavy-Duty Dura-Flex Sleeving, 2.38" Nominal ID, 50 ft. Spool, DFN2.38BK 50' SPOOLS DFN2.38BK 50' SPOOLS

Description
Techflex Heavy-Duty Dura-Flex Sleeving, DFN2.38BK 50' SPOOLS Category: Braided Sleeving Manufacturer: Techflex Protects industrial hoses and cables for harsh environments Tightly woven flexible nylon material Resistant to chemicals, UV damage, rot, engine chemicals, and salt Non-expandable, but easily slides over any application Cuts with scissors Ideal for assembly shops and manufactures of heavy-duty equipment and hoses Melt point of 410°F (210°C) 2.38" inside dia. Lbs. Per 100 ft.: 8.28
Request a Quote
Description
Techflex Heavy-Duty Dura-Flex Sleeving, DFN2.38BK 50' SPOOLS Category: Braided Sleeving Manufacturer: Techflex Protects industrial hoses and cables for harsh environments Tightly woven flexible nylon material Resistant to chemicals, UV damage, rot, engine chemicals, and salt Non-expandable, but easily slides over any application Cuts with scissors Ideal for assembly shops and manufactures of heavy-duty equipment and hoses Melt point of 410°F (210°C) 2.38" inside dia. Lbs. Per 100 ft.: 8.28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Techflex Heavy-Duty Dura-Flex Sleeving, part number DFN2.38BK, features a nominal inside diameter of 2.38 inches and comes in a 50-foot spool. This sleeving is constructed from tightly woven nylon, providing robust protection for industrial hoses and cables in harsh environments. It has a wall thickness of 45 mil, which offers resistance to cuts, abrasion, and penetration, as well as protection against UV rays, gasoline, engine chemicals, and salt. The product is designed for easy installation over uncoated cables or chains, preventing damage such as scraping and chafing. It is suitable for continuous outdoor use and can withstand high-pressure hose ruptures, making it ideal for applications where safety and durability are critical. The sleeving can be easily cut with scissors for customization. With a melt point of 410°F (210°C), it is also capable of handling high-temperature environments.

Datasheet Summary
Powered by GS/AI

Techflex Heavy-Duty Dura-Flex Sleeving, part number DFN2.38BK, features a nominal inside diameter of 2.38 inches and comes in a 50-foot spool. This sleeving is constructed from tightly woven nylon, providing robust protection for industrial hoses and cables in harsh environments. It has a wall thickness of 45 mil, which offers resistance to cuts, abrasion, and penetration, as well as protection against UV rays, gasoline, engine chemicals, and salt. The product is designed for easy installation over uncoated cables or chains, preventing damage such as scraping and chafing. It is suitable for continuous outdoor use and can withstand high-pressure hose ruptures, making it ideal for applications where safety and durability are critical. The sleeving can be easily cut with scissors for customization. With a melt point of 410°F (210°C), it is also capable of handling high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Techflex Heavy-Duty Dura-Flex Sleeving, 2.38
Chanhassen, MN, United States
Techflex Heavy-Duty Dura-Flex Sleeving, 2.38" Nominal ID, 50 ft. Spool, DFN2.38BK 50' SPOOLS
20380
Techflex Heavy-Duty Dura-Flex Sleeving, 2.38" Nominal ID, 50 ft. Spool, DFN2.38BK 50' SPOOLS 20380
Techflex Heavy-Duty Dura-Flex Sleeving, DFN2.38BK 50' SPOOLS Category: Braided Sleeving Manufacturer: Techflex Protects industrial hoses and cables for harsh environments Tightly woven flexible nylon material Resistant to chemicals, UV damage, rot, engine chemicals, and salt Non-expandable, but easily slides over any application Cuts with scissors Ideal for assembly shops and manufactures of heavy-duty equipment and hoses Melt point of 410°F (210°C) 2.38" inside dia. Lbs. Per 100 ft.: 8.28
  • Techflex Heavy-Duty Dura-Flex Sleeving, DFN2.38BK 50' SPOOLS
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Protects industrial hoses and cables for harsh environments
  • Tightly woven flexible nylon material
  • Resistant to chemicals, UV damage, rot, engine chemicals, and salt
  • Non-expandable, but easily slides over any application
  • Cuts with scissors
  • Ideal for assembly shops and manufactures of heavy-duty equipment and hoses
  • Melt point of 410°F (210°C)
  • 2.38" inside dia.
  • Lbs. Per 100 ft.: 8.28
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20380
Product Name Techflex Heavy-Duty Dura-Flex Sleeving, 2.38" Nominal ID, 50 ft. Spool, DFN2.38BK 50' SPOOLS
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details