TE Connectivity shrink tube CES-2

Description
Chem-X Products
Request a Quote
Description
Chem-X Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
shrink tube - CES-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CES-2
shrink tube CES-2
Chem-X Products

Chem-X Products

Buy Now
shrink tube - CES-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CES-2
shrink tube CES-2
Chem-X Products

Chem-X Products

Buy Now
TE-Raychem CES-2 Heat Shrinkable Cable Entry Seal, Inside Diameter .75
Chanhassen, MN, United States
TE-Raychem CES-2 Heat Shrinkable Cable Entry Seal, Inside Diameter .75"
86003
TE-Raychem CES-2 Heat Shrinkable Cable Entry Seal, Inside Diameter .75" 86003
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-2 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): .75" (19.05mm) Recovered Inside Diameter (Max): .25" (6.35mm) Drill Size: 1" (25.4mm) Cable Diameter Range: .26"-.64" (6.6-16.26mm) Maximum Inside Diameter: .75" (19.05mm)

Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body.

  • TE - Raychem CES-2 Heat Shrinkable Cable Entry Seal
  • Category: Strain Reliefs
  • Manufacturer: TE-Raychem
  • Provides environmental sealing and screen continuity to a bulkhead as a cable passes through
  • Heat-Shrink Type: Raychem RT-301
  • Shrink Ratio: 3:1
  • Raychem RW-2019: S1297 Hot Melt Adhesive
  • Expanded Inside Diameter (Min): .75" (19.05mm)
  • Recovered Inside Diameter (Max): .25" (6.35mm)
  • Drill Size: 1" (25.4mm)
  • Cable Diameter Range: .26"-.64" (6.6-16.26mm)
  • Maximum Inside Diameter: .75" (19.05mm)
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CES-2 86003
Product Name shrink tube TE-Raychem CES-2 Heat Shrinkable Cable Entry Seal, Inside Diameter .75"
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details