Techflex, Inc. Techflex PTN0.25BK-1000 Standard Expandable Sleeving, 1/4", 1000' Spool, Black PTN0.25BK-1000

Description
Techflex PTN0.25BK-1000 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/8" to 7/16" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 2.5 lbs.
Request a Quote Datasheet
Description
Techflex PTN0.25BK-1000 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/8" to 7/16" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 2.5 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN0.25BK-1000 Standard Expandable Sleeving, 1/4
Chanhassen, MN, United States
Techflex PTN0.25BK-1000 Standard Expandable Sleeving, 1/4", 1000' Spool, Black
20301M
Techflex PTN0.25BK-1000 Standard Expandable Sleeving, 1/4", 1000' Spool, Black 20301M
Techflex PTN0.25BK-1000 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/8" to 7/16" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 2.5 lbs.
  • Techflex PTN0.25BK-1000 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended Size Range: 1/8" to 7/16"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 2.5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20301M
Product Name Techflex PTN0.25BK-1000 Standard Expandable Sleeving, 1/4", 1000' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Cable Transitions & Breakouts - 024093-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-6MM-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details