DSG-Canusa DSG-Canusa 6420120CLE4R3 Clear Adhesive-Lined Heat Shrink 4:1, 1/2", 200' spool 6420120CLE4R3

Description
DSG-Canusa 6420120CLE4R3 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets Operating Temperature: -40°F (-40°C) to 257°F (125°C) Shrink Temperature: 257 °F (125°C) Expanded ID: .472quot; Shrunk ID: .146quot; Recovered Wall Thickness: .079quot; Approved to all major automotive OEM splice sealing applications
Request a Quote Datasheet
Description
DSG-Canusa 6420120CLE4R3 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets Operating Temperature: -40°F (-40°C) to 257°F (125°C) Shrink Temperature: 257 °F (125°C) Expanded ID: .472quot; Shrunk ID: .146quot; Recovered Wall Thickness: .079quot; Approved to all major automotive OEM splice sealing applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 6420120CLE4R3 Clear Adhesive-Lined Heat Shrink 4:1, 1/2
Chanhassen, MN, United States
DSG-Canusa 6420120CLE4R3 Clear Adhesive-Lined Heat Shrink 4:1, 1/2", 200' spool
22387L
DSG-Canusa 6420120CLE4R3 Clear Adhesive-Lined Heat Shrink 4:1, 1/2", 200' spool 22387L
DSG-Canusa 6420120CLE4R3 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets Operating Temperature: -40°F (-40°C) to 257°F (125°C) Shrink Temperature: 257 °F (125°C) Expanded ID: .472quot; Shrunk ID: .146quot; Recovered Wall Thickness: .079quot; Approved to all major automotive OEM splice sealing applications
  • DSG-Canusa 6420120CLE4R3 Clear Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 4:1 Shrink Ratio
  • Seals and protects against water, moisture, and chemicals
  • Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Shrink Temperature: 257 °F (125°C)
  • Expanded ID: .472quot;
  • Shrunk ID: .146quot;
  • Recovered Wall Thickness: .079quot;
  • Approved to all major automotive OEM splice sealing applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22387L
Product Name DSG-Canusa 6420120CLE4R3 Clear Adhesive-Lined Heat Shrink 4:1, 1/2", 200' spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Boots - 063240-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details