Waytek, Inc. Datasheets for Lamps
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more
| Product Name | Notes |
|---|---|
| Home // ELECTRONIC FLASHER MIN 100 PACK QTY 10 | |
| Maxxima MWL-16 Square LED Work Light Category: Utility Lights Manufacturer: Maxxima 10 LEDs Shatterproof polycarbonate lens Black aluminum housing Stainless steel mounting bracket and bolt 4.7" wide, 4.2" high, 3.2"... | |
| Eaton's Bussmann Series NO-727 Heavy-Duty Electronic Flasher Category: Flashers Manufacturer: Eaton These flashers rely on electronic circuitry, not heat, to operate. Excellent performance in extreme climates Original equipment on many... | |
| Grote 44890 3-Pin LED Electronic Flashers Category: Mounting Brackets Manufacturer: Grote Voltage/Amps: 1-20A @ 12VDC Fits in round flasher socket Comes with grounding wire 60 to 120 flashes per minute... | |
| Grote 53252-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote 10-diode pattern Voltage/Amps: 12VDC @ 0.24A DOT SAE IST P2 00 Grote 53253-3 Amber SuperNova Stop-Tail-Turn LED Light also... | |
| Grote 53253-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote 10-diode pattern Voltage/Amps: 0.24A @ 12VDC DOT SAE IST P2 00 Grote 53252-3 Red SuperNova Stop-Tail-Turn LED Light also... | |
| Grote 53962-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote Voltage/Amps: 0.48A @ 12VDC DOT SAE I92 ST 97 Grote 53963-3 Amber SuperNova Stop-Tail-Turn LED Light also available Use... | |
| Grote 53963-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote Voltage/Amps: 0.48A @ 12VDC DOT SAE I92 ST 97 Grote 53962-3 Red SuperNova Stop-Tail-Turn LED Light also available Use... | |
| Grote 54682 Stop-Tail-Turn Back-Up Lights Category: Mounting Brackets Manufacturer: Grote 12VDC Reduces inventory, SKUs and carrying costs Lamp design saves time and money on installation Thin profile design minimizes chance... | |
| Grote 67002-3 Sealed Stop-Tail-Turn Light Pigtails Category: Pigtails Manufacturer: Grote Series: US 40 & 60 10 diode, 4" Round Stop-Tail-Turn LED Lights 6.5" Oval Stop-Tail-Turn LED Lights | |
| Grote 77103 Mighty Mini Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Voltage/Amps: 0.25A @ 12VDC Dimensions: 3-5/8" H x 5-1/8" diameter Threaded screw-on lens Wide voltage operating range... | |
| Grote 77473 Mighty Mini LED Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Class: III Voltage/Amps: 0.15A @ 12VDC Dimensions: 3-3/4" H x 6" diameter 90 flashes per minute... | |
| Heavy Duty Flasher 42011 Category: Flashers Solid state with no moving parts and will outlast the mechanical flasher many times over For up to (10) 27 watt, 12V lamps 60... | |
| LED and Incandescent Flasher 47973 Category: Flashers LED and incandescent flasher For 300 watt .10A to 25A Comes with grounding wire SAE J945, SAE J590, SAE J690 | |
| Maxxima M09300R-X BULK 3/4 LED Round Mini Light 48003 Category: Clearance/Marker Lights Manufacturer: Maxxima Amber lens also available Grommet for quick mounting Meets P2PC requirements 100,000 hour 5 year manufacturer... | |
| Maxxima M09300WCL-X BULK 3/4 White LED Courtesy Light 48011 Category: Interior & Compartment Lights 3 SMD LEDs 100,000 hour LED life Space-saving design Grommet included for quick mounting | |
| Maxxima M42324-DV LED Back-Up Light Manufacturer: Maxxima Category: LED Backup Lights 18-diode sealed LED lamp 4.25" diameter 1.90" depth SAE R 180mA at 12VDC, 110mA at 24VDC Use 3-contact pigtail... | |
| Maxxima M84406-C Interior Dome Light Manufacturer: Maxxima Category: LED Interior Car Lights Lumens: 325-450 LEDs: 24 Three-hole surface mount Polyccarbonate lens and housing 100,000 hour rated life Touch capacitor switch... | |
| Maxxima M84407-A Sealed Compartment Light Category: Interior Car Lights Manufacturer: Maxxima 14 extreme-flux LEDs Superior light output, low amp draw Surface mount design with four mounting screws for easy installation... | |
| Maxxima MWL-14 Engine Compartment Light Category: Utility Lights Manufacturer: Maxxima Extreme temperature LED compartment light First in industry to be rated up to 300°F (149°C) 700 lumens; 8 LED flood... | |
| Oval LED White Back-Up Light 47987 Category: Back-Up Lights Sealed impact-resistant plastic housing 24 LED bulbs SAE R Use with pigtail stock no. 47998 |