DSG-Canusa DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 48" 4200500BK0048

Description
DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2quot; Black, red and white material meets MIL-123053/5 Class 1 specs Recovered wall thickness: .025quot; Expanded I.D.: .500quot; Shrunk I.D.: .250quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2quot; Black, red and white material meets MIL-123053/5 Class 1 specs Recovered wall thickness: .025quot; Expanded I.D.: .500quot; Shrunk I.D.: .250quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink, 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 48"
22108
DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 48" 22108
DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2quot; Black, red and white material meets MIL-123053/5 Class 1 specs Recovered wall thickness: .025quot; Expanded I.D.: .500quot; Shrunk I.D.: .250quot;
  • DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/2quot;
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Recovered wall thickness: .025quot;
  • Expanded I.D.: .500quot;
  • Shrunk I.D.: .250quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22108
Product Name DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Clamping sleeve - EAMH-86-8-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-07-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details