FTZ INDUSTRIES, INC.
27096 -- FTZ INDUSTRIES 27096 EXTRA HEAVY-DUTY HEAT SHRINK KIT, 6" PIECES
FTZ Industries, Inc.
FTZ Industries 27096 Extra Heavy-Duty Heat Shrink Kit, 6" Pieces
27096
Description
FTZ Industries 27096 Extra Heavy Duty Heat Shrink Kit
Category: Heat Shrink
Plastic container including 6 lengths of:
10 black and 10 red 0.400" dia.
5 black and 5 red 0.750" dia.
2 black and 2 red 1.100" dia.
Shrinks to 1/3 the original size
Black Dual Wall Refill Packs:
Nominal size: 0.400" - Stock No. 22293
Nominal size: 0.750" - Stock No. 22295
Nominal size: 1.100" - Stock No. 22297
Red Dual Wall Refill Packs:
Nominal size: 0.400" - Red No. 22294
Nominal size: 0.750" - Stock No. 22296
Nominal size: 1.100" - Stock No. 22298
Temp rating 230°F (110°C) to -67°F (-55°C)
Shrink temperature: 248°F (120°C)
Request a Quote
Email Supplier
Description
FTZ Industries 27096 Extra Heavy Duty Heat Shrink Kit
Category: Heat Shrink
Plastic container including 6 lengths of:
10 black and 10 red 0.400" dia.
5 black and 5 red 0.750" dia.
2 black and 2 red 1.100" dia.
Shrinks to 1/3 the original size
Black Dual Wall Refill Packs:
Nominal size: 0.400" - Stock No. 22293
Nominal size: 0.750" - Stock No. 22295
Nominal size: 1.100" - Stock No. 22297
Red Dual Wall Refill Packs:
Nominal size: 0.400" - Red No. 22294
Nominal size: 0.750" - Stock No. 22296
Nominal size: 1.100" - Stock No. 22298
Temp rating 230°F (110°C) to -67°F (-55°C)
Shrink temperature: 248°F (120°C)
Request a Quote
Email Supplier
Suppliers
FTZ Industries 27096 Extra Heavy-Duty Heat Shrink Kit, 6" Pieces
22299
FTZ Industries 27096 Extra Heavy Duty Heat Shrink Kit
Category: Heat Shrink
Plastic container including 6 lengths of:
10 black and 10 red 0.400" dia.
5 black and 5 red 0.750" dia.
2 black and 2 red 1.100" dia.
Shrinks to 1/3 the original size
Black Dual Wall Refill Packs:
Nominal size: 0.400" - Stock No. 22293
Nominal size: 0.750" - Stock No. 22295
Nominal size: 1.100" - Stock No. 22297
Red Dual Wall Refill Packs:
Nominal size: 0.400" - Red No. 22294
Nominal size: 0.750" - Stock No. 22296
Nominal size: 1.100" - Stock No. 22298
Temp rating 230°F (110°C) to -67°F (-55°C)
Shrink temperature: 248°F (120°C)
- FTZ Industries 27096 Extra Heavy Duty Heat Shrink Kit
- Category: Heat Shrink
- Plastic container including 6 lengths of:
- 10 black and 10 red 0.400" dia.
- 5 black and 5 red 0.750" dia.
- 2 black and 2 red 1.100" dia.
- Shrinks to 1/3 the original size
- Black Dual Wall Refill Packs:
- Nominal size: 0.400" - Stock No. 22293
- Nominal size: 0.750" - Stock No. 22295
- Nominal size: 1.100" - Stock No. 22297
- Red Dual Wall Refill Packs:
- Nominal size: 0.400" - Red No. 22294
- Nominal size: 0.750" - Stock No. 22296
- Nominal size: 1.100" - Stock No. 22298
- Temp rating 230°F (110°C) to -67°F (-55°C)
- Shrink temperature: 248°F (120°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22299 |
|
Product Name
|
FTZ Industries 27096 Extra Heavy-Duty Heat Shrink Kit, 6" Pieces |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Neoprene
Operating Temperature
-70 to 121 C (-94 to 250 F)
View Details
Qualtek Electronics Corp.
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Polyolefin
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Crosslinked Polyolefin
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details