FTZ Industries, Inc. FTZ Industries 21406-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100", Black 21406-6

Description
FTZ Industries 21406-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: 1.100 Nominal Size Material: Polyolefin Color: Black 2 pieces per bag Shrink Ratio: 3:1 Component Type: Refill Pack Length: 6 Length
Request a Quote
Description
FTZ Industries 21406-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: 1.100 Nominal Size Material: Polyolefin Color: Black 2 pieces per bag Shrink Ratio: 3:1 Component Type: Refill Pack Length: 6 Length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 21406-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100
Chanhassen, MN, United States
FTZ Industries 21406-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100", Black
22297
FTZ Industries 21406-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100", Black 22297
FTZ Industries 21406-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: 1.100 Nominal Size Material: Polyolefin Color: Black 2 pieces per bag Shrink Ratio: 3:1 Component Type: Refill Pack Length: 6 Length
  • FTZ Industries 21406-6 Extra Heavy Duty Heat Shrink Refill Package
  • Category: Heat Shrink
  • Nominal Size: 1.100 Nominal Size
  • Material: Polyolefin
  • Color: Black
  • 2 pieces per bag
  • Shrink Ratio: 3:1
  • Component Type: Refill Pack
  • Length: 6 Length
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22297
Product Name FTZ Industries 21406-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100", Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details