FTZ Industries, Inc. FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 6" Pieces, 8 per bag, Black 29009-6 1/2" BLACK

Description
FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: ½ Expanded I.D.: .500 Shrunk I.D.: .167 Recovered Wall Thickness: .055 Black
Request a Quote
Description
FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: ½ Expanded I.D.: .500 Shrunk I.D.: .167 Recovered Wall Thickness: .055 Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 29009-6 1/2
Chanhassen, MN, United States
FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 6" Pieces, 8 per bag, Black
22255
FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 6" Pieces, 8 per bag, Black 22255
FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: ½ Expanded I.D.: .500 Shrunk I.D.: .167 Recovered Wall Thickness: .055 Black
  • FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, processing plants, automobile and telecommunications
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Nominal size: ½
  • Expanded I.D.: .500
  • Shrunk I.D.: .167
  • Recovered Wall Thickness: .055
  • Black
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22255
Product Name FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 6" Pieces, 8 per bag, Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details