DSG-Canusa DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink, 3/4", 2:1, 48" 4200750RD0048

Description
DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/4quot;Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .750quot; Shrink ID: .375quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/4quot;Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .750quot; Shrink ID: .375quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink, 3/4
Chanhassen, MN, United States
DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink, 3/4", 2:1, 48"
22162
DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink, 3/4", 2:1, 48" 22162
DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/4quot;Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .750quot; Shrink ID: .375quot;
  • DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 3/4quot;Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: .750quot;
  • Shrink ID: .375quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22162
Product Name DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink, 3/4", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-40MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details