Techflex, Inc. Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2", 50' Spool HWN2.00

Description
Techflex HWN2.00 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 1 1/2" to 3" Cut with a hot knife to avoid fraying Weight Per 100 ft. 3.4 lbs.
Request a Quote Datasheet
Description
Techflex HWN2.00 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 1 1/2" to 3" Cut with a hot knife to avoid fraying Weight Per 100 ft. 3.4 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2
Chanhassen, MN, United States
Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2", 50' Spool
20353K
Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2", 50' Spool 20353K
Techflex HWN2.00 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 1 1/2" to 3" Cut with a hot knife to avoid fraying Weight Per 100 ft. 3.4 lbs.
  • Techflex HWN2.00 Heavy Wall Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Heavy Wall 15 mil thickness
  • Used to bundle wire and protect hoses
  • Recommended Size Range: 1 1/2" to 3"
  • Cut with a hot knife to avoid fraying
  • Weight Per 100 ft. 3.4 lbs.
Supplier's Site Datasheet
Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2
Chanhassen, MN, United States
Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2", 200' Spool
20353L
Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2", 200' Spool 20353L
Techflex HWN2.00 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 1 1/2" to 3" Cut with a hot knife to avoid fraying Weight Per 100 ft. 3.4 lbs.
  • Techflex HWN2.00 Heavy Wall Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Heavy Wall 15 mil thickness
  • Used to bundle wire and protect hoses
  • Recommended Size Range: 1 1/2" to 3"
  • Cut with a hot knife to avoid fraying
  • Weight Per 100 ft. 3.4 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20353K
Product Name Techflex HWN2.00 Heavy Wall Expandable Sleeving, 2", 50' Spool
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Reducing sleeve - NPFC-R-G38-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details