DSG-CANUSA
CFW 1100 BLACK LINED -- DSG-CANUSA CFW 1100 BLACK LINED EXTRA HEAVY-DUTY HEAT SHRINK, 1", 3:1, 12"
DSG-Canusa
DSG-Canusa CFW 1100 BLACK LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 12"
CFW 1100 BLACK LINED
Description
DSG-Canusa CFW 1100 BLACK LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Black
Size Diameter: 1.1
Approx. Min. Expanded I.D. inch: 1.10
Approx. Maximum Recovered: 0.35
Approx. Typical Wall Thickness: .120
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CFW 1100 BLACK LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Black
Size Diameter: 1.1
Approx. Min. Expanded I.D. inch: 1.10
Approx. Maximum Recovered: 0.35
Approx. Typical Wall Thickness: .120
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CFW 1100 BLACK LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 12"
22234
DSG-Canusa CFW 1100 BLACK LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Black
Size Diameter: 1.1
Approx. Min. Expanded I.D. inch: 1.10
Approx. Maximum Recovered: 0.35
Approx. Typical Wall Thickness: .120
- DSG-Canusa CFW 1100 BLACK LINED Extra Heavy Duty Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Shrinks to 1/3 the original size
- Thick adhesive inner wall protects against moisture and contamination
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Black
- Size Diameter: 1.1
- Approx. Min. Expanded I.D. inch: 1.10
- Approx. Maximum Recovered: 0.35
- Approx. Typical Wall Thickness: .120
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22234 |
|
Product Name
|
DSG-Canusa CFW 1100 BLACK LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 12" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details