TE Connectivity shrink tube CES-5

Description
Chem-X Products
Request a Quote
Description
Chem-X Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
shrink tube - CES-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CES-5
shrink tube CES-5
Chem-X Products

Chem-X Products

Buy Now
TE-Raychem CES-5 Heat Shrinkable Cable Entry Seal, Inside Diameter 2.75
Chanhassen, MN, United States
TE-Raychem CES-5 Heat Shrinkable Cable Entry Seal, Inside Diameter 2.75"
86009
TE-Raychem CES-5 Heat Shrinkable Cable Entry Seal, Inside Diameter 2.75" 86009
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-5 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 2.75" (69.85mm ) Recovered Inside Diameter (Max): 1.38" (35.06mm) Drill Size: 3.75" (88.9mm) Cable Diameter Range: 1.45-2.34" (36.83-59.44mm) Maximum Inside Diameter: 3.5" (88.9mm)

Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body.

  • TE - Raychem CES-5 Heat Shrinkable Cable Entry Seal
  • Category: Strain Reliefs
  • Manufacturer: TE-Raychem
  • Provides environmental sealing and screen continuity to a bulkhead as a cable passes through
  • Heat-Shrink Type: Raychem RT-301
  • Shrink Ratio: 3:1
  • Raychem RW-2019: S1297 Hot Melt Adhesive
  • Expanded Inside Diameter (Min): 2.75" (69.85mm )
  • Recovered Inside Diameter (Max): 1.38" (35.06mm)
  • Drill Size: 3.75" (88.9mm)
  • Cable Diameter Range: 1.45-2.34" (36.83-59.44mm)
  • Maximum Inside Diameter: 3.5" (88.9mm)
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CES-5 86009
Product Name shrink tube TE-Raychem CES-5 Heat Shrinkable Cable Entry Seal, Inside Diameter 2.75"
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details