DSG-Canusa DSG-Canusa CPA 100 3/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/4", 3:1, 48" 5700750BK0048

Description
DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Shrinks to 1/3 the original size Nominal size: 3/4quot; Expanded I.D.: .750quot; Shrunk I.D.: .250quot; Recovered Wall Thickness: .067quot; Black Insulate, seal and protect with this 3/4 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Shrinks to 1/3 the original size Nominal size: 3/4quot; Expanded I.D.: .750quot; Shrunk I.D.: .250quot; Recovered Wall Thickness: .067quot; Black Insulate, seal and protect with this 3/4 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 3/4
Chanhassen, MN, United States
DSG-Canusa CPA 100 3/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/4", 3:1, 48"
22212
DSG-Canusa CPA 100 3/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/4", 3:1, 48" 22212
DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Shrinks to 1/3 the original size Nominal size: 3/4quot; Expanded I.D.: .750quot; Shrunk I.D.: .250quot; Recovered Wall Thickness: .067quot; Black Insulate, seal and protect with this 3/4 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
  • DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, processing plants, automobile and telecommunications
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Shrinks to 1/3 the original size
  • Nominal size: 3/4quot;
  • Expanded I.D.: .750quot;
  • Shrunk I.D.: .250quot;
  • Recovered Wall Thickness: .067quot;
  • Black
  • Insulate, seal and protect with this 3/4 dual wall heat shrink polyolefin black tubing comes in 48 length sticks. The heat shrink ratio is 3:1, so be sure to select a dimension which will shrink snugly over the selected component for sealing against water, moisture or other elements. Applications include marine use, processing plants, automobile and telecommunications. Hazardous Polymerization will not occur.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22212
Product Name DSG-Canusa CPA 100 3/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/4", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details