Techflex, Inc. Techflex PTN1.25BK-50 Standard Expandable Sleeving, 1-1/4", 50' Spool, Black PTN1.25BK-50

Description
Techflex PTN1.25BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 3/4" to 1 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 16 lbs.
Request a Quote Datasheet
Description
Techflex PTN1.25BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 3/4" to 1 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 16 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN1.25BK-50 Standard Expandable Sleeving, 1-1/4
Chanhassen, MN, United States
Techflex PTN1.25BK-50 Standard Expandable Sleeving, 1-1/4", 50' Spool, Black
20304K
Techflex PTN1.25BK-50 Standard Expandable Sleeving, 1-1/4", 50' Spool, Black 20304K
Techflex PTN1.25BK-50 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 3/4" to 1 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 16 lbs.
  • Techflex PTN1.25BK-50 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended Size Range: 3/4" to 1 3/4"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 16 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20304K
Product Name Techflex PTN1.25BK-50 Standard Expandable Sleeving, 1-1/4", 50' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.5512 to 1.06 inch (14 to 27 mm)
Length 394 inch (10000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details