TE Connectivity TE-Raychem CES-4 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.6" CES-4

Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-4 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.6" (40.64mm) Recovered Inside Diameter (Max): .75" (19.1mm) Drill Size: 2" (50.8mm) Cable Diameter Range: .78-1.36" (19.81-35.54mm) Maximum Inside Diameter: 1.56" (39.62mm)
Request a Quote
Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-4 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.6" (40.64mm) Recovered Inside Diameter (Max): .75" (19.1mm) Drill Size: 2" (50.8mm) Cable Diameter Range: .78-1.36" (19.81-35.54mm) Maximum Inside Diameter: 1.56" (39.62mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TE-Raychem CES-4 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.6
Chanhassen, MN, United States
TE-Raychem CES-4 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.6"
86007
TE-Raychem CES-4 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.6" 86007
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-4 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.6" (40.64mm) Recovered Inside Diameter (Max): .75" (19.1mm) Drill Size: 2" (50.8mm) Cable Diameter Range: .78-1.36" (19.81-35.54mm) Maximum Inside Diameter: 1.56" (39.62mm)

Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body.

  • TE - Raychem CES-4 Heat Shrinkable Cable Entry Seal
  • Category: Strain Reliefs
  • Manufacturer: TE-Raychem
  • Provides environmental sealing and screen continuity to a bulkhead as a cable passes through
  • Heat-Shrink Type: Raychem RT-301
  • Shrink Ratio: 3:1
  • Raychem RW-2019: S1297 Hot Melt Adhesive
  • Expanded Inside Diameter (Min): 1.6" (40.64mm)
  • Recovered Inside Diameter (Max): .75" (19.1mm)
  • Drill Size: 2" (50.8mm)
  • Cable Diameter Range: .78-1.36" (19.81-35.54mm)
  • Maximum Inside Diameter: 1.56" (39.62mm)
Supplier's Site
shrink tube - CES-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CES-4
shrink tube CES-4
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 86007 CES-4
Product Name TE-Raychem CES-4 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.6" shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Cable Sleeves - 1811979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details