DSG-Canusa DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink, 3/8", 2:1, 48" 4200375RD0048

Description
DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .375quot; Shrink ID: .187quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .375quot; Shrink ID: .187quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink, 3/8
Chanhassen, MN, United States
DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink, 3/8", 2:1, 48"
22156
DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink, 3/8", 2:1, 48" 22156
DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .375quot; Shrink ID: .187quot;
  • DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 3/8quot;
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: .375quot;
  • Shrink ID: .187quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22156
Product Name DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink, 3/8", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Clamping sleeve - EAMH-60-12-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Heat Shrink Tubing - 0450094003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-03-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details