FTZ Industries, Inc. FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black 26505-BRL

Description
FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets Mil-1-23053/2 Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 1000 ft Nominal I.D.: 3/16 Expanded I.D.: .187 Shrunk I.D.: .093 Recovered Wall Thickness: .020
Request a Quote
Description
FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets Mil-1-23053/2 Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 1000 ft Nominal I.D.: 3/16 Expanded I.D.: .187 Shrunk I.D.: .093 Recovered Wall Thickness: .020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16
Chanhassen, MN, United States
FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black
22001M
FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black 22001M
FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets Mil-1-23053/2 Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 1000 ft Nominal I.D.: 3/16 Expanded I.D.: .187 Shrunk I.D.: .093 Recovered Wall Thickness: .020
  • FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Very flexible and forms a smooth, tight insulation
  • Resistant to oils, chemicals and fungus
  • Store in cool location out of direct sunlight
  • Meets Mil-1-23053/2 Class 2 specs
  • 221°F (105°C)
  • Shrink Temperature: 230°F (110°C)
  • Highly flame retardant
  • Spool Size: 1000 ft
  • Nominal I.D.: 3/16
  • Expanded I.D.: .187
  • Shrunk I.D.: .093
  • Recovered Wall Thickness: .020
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22001M
Product Name FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-01-QB6IN-50 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details