Delfingen Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving, 17-19mm, 500 ft NU-GUARD SC-P 19

Description
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 17 to 19 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)
Request a Quote
Description
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 17 to 19 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving is designed for wire protection and bundling in applications requiring a diameter of 17-19 mm. Constructed from a combination of PET monofilament and textured multifilament, this sleeving offers a lightweight and smooth texture while ensuring superior abrasion resistance. Its self-closing design allows for easy installation and reworking of components without the need to disconnect them, providing a minimum overlap of 90° for effective wire protection.

This braided sleeving is suitable for various automotive applications, as it resists cutting, abrasion, and chafing. It is also compatible with a range of chemicals and automotive fluids, making it versatile for different environments. The NU-GUARD SC-P 19 is available in standard colors such as black and orange, with additional options upon request. It has received approvals from several OEMs, ensuring its reliability in automotive applications.

Datasheet Summary
Powered by GS/AI

The Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving is designed for wire protection and bundling in applications requiring a diameter of 17-19 mm. Constructed from a combination of PET monofilament and textured multifilament, this sleeving offers a lightweight and smooth texture while ensuring superior abrasion resistance. Its self-closing design allows for easy installation and reworking of components without the need to disconnect them, providing a minimum overlap of 90° for effective wire protection.

This braided sleeving is suitable for various automotive applications, as it resists cutting, abrasion, and chafing. It is also compatible with a range of chemicals and automotive fluids, making it versatile for different environments. The NU-GUARD SC-P 19 is available in standard colors such as black and orange, with additional options upon request. It has received approvals from several OEMs, ensuring its reliability in automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving, 17-19mm, 500 ft - 20417 - Waytek, Inc.
Chanhassen, MN, United States
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving, 17-19mm, 500 ft
20417
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving, 17-19mm, 500 ft 20417
Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 17 to 19 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)
  • Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Delfingen
  • 17 to 19 mm diameter self-closing braided sleeving
  • Black PET monofilament and multifilament combination for a lightweight smooth texture
  • Knitted construction provides good drainage while maintaining superior abrasion resistance
  • Shaped in a cylinder with an overlap for self-closing
  • Self-closure makes it easy to close and re-open for reworking components without disconnecting them
  • Ensures a protection of wires with a minimum of 90° overlap
  • Economical cost
  • Several OEM approvals, Delphi, Volvo, Lear, SAE
  • Melt Point: 347°F (175°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20417
Product Name Delfingen NU-GUARD SC-P 19 Self Closing SAE Braided Sleeving, 17-19mm, 500 ft
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details