DSG-Canusa DSG-Canusa 4181500BK00R2 PVC CVN Heat Shrink 22010C, 2:1 Shrink Ratio, Spool Size 100 ft, 1 1/2", Black 4181500BK00R2

Description
PVC CVN Heat Shrink 22010C Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets Mil-1-23053/2 Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 100 ft Nominal I.D.: 1 1/2quot; Expanded I.D.: 1.500quot; Shrunk I.D.: .750quot; Recovered Wall Thickness: .040quot;
Request a Quote Datasheet
Description
PVC CVN Heat Shrink 22010C Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets Mil-1-23053/2 Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 100 ft Nominal I.D.: 1 1/2quot; Expanded I.D.: 1.500quot; Shrunk I.D.: .750quot; Recovered Wall Thickness: .040quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 4181500BK00R2 PVC CVN Heat Shrink 22010C, 2:1 Shrink Ratio, Spool Size 100 ft, 1 1/2
Chanhassen, MN, United States
DSG-Canusa 4181500BK00R2 PVC CVN Heat Shrink 22010C, 2:1 Shrink Ratio, Spool Size 100 ft, 1 1/2", Black
22010C
DSG-Canusa 4181500BK00R2 PVC CVN Heat Shrink 22010C, 2:1 Shrink Ratio, Spool Size 100 ft, 1 1/2", Black 22010C
PVC CVN Heat Shrink 22010C Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets Mil-1-23053/2 Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 100 ft Nominal I.D.: 1 1/2quot; Expanded I.D.: 1.500quot; Shrunk I.D.: .750quot; Recovered Wall Thickness: .040quot;
  • PVC CVN Heat Shrink 22010C
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Very flexible and forms a smooth, tight insulation
  • Resistant to oils, chemicals and fungus
  • Store in cool location out of direct sunlight
  • Meets Mil-1-23053/2 Class 2 specs
  • 221°F (105°C)
  • Shrink Temperature: 230°F (110°C)
  • Highly flame retardant
  • Spool Size: 100 ft
  • Nominal I.D.: 1 1/2quot;
  • Expanded I.D.: 1.500quot;
  • Shrunk I.D.: .750quot;
  • Recovered Wall Thickness: .040quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22010C
Product Name DSG-Canusa 4181500BK00R2 PVC CVN Heat Shrink 22010C, 2:1 Shrink Ratio, Spool Size 100 ft, 1 1/2", Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Breakouts - 000938N001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details