DSG-CANUSA
4200750CL0048 -- DSG-CANUSA CPX 100 0750 CLEAR POLYOLEFIN HEAT SHRINK, 3/4", 2:1, 48"
DSG-Canusa
DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink, 3/4", 2:1, 48"
4200750CL0048
Description
DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 lengths ship in separate box
Shrinks to 1/2 the original size
Flame retardant
Clear material meets MIL-123053/5 Class 2 specs
Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
Expanded ID: .750quot;
Shrink ID: .375quot;
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 lengths ship in separate box
Shrinks to 1/2 the original size
Flame retardant
Clear material meets MIL-123053/5 Class 2 specs
Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
Expanded ID: .750quot;
Shrink ID: .375quot;
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink, 3/4", 2:1, 48"
22312
DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 lengths ship in separate box
Shrinks to 1/2 the original size
Flame retardant
Clear material meets MIL-123053/5 Class 2 specs
Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
Expanded ID: .750quot;
Shrink ID: .375quot;
- DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- 48 lengths ship in separate box
- Shrinks to 1/2 the original size
- Flame retardant
- Clear material meets MIL-123053/5 Class 2 specs
- Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
- Expanded ID: .750quot;
- Shrink ID: .375quot;
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22312 |
|
Product Name
|
DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink, 3/4", 2:1, 48" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Qualtek Electronics Corp.
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Polyolefin
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
PTFE / FEP
Operating Temperature
-65 to 232 C (-85 to 450 F)
View Details
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details