DSG-CANUSA
4200125BK00R5 -- DSG-CANUSA CPX 100 0125 BLACK POLYOLEFIN HEAT SHRINK, 1/8", 2:1, 1000' SPOOL
DSG-Canusa
DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink, 1/8", 2:1, 1000' Spool
4200125BK00R5
Description
DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1/8quot;
Shrink I.D.: .062quot;
Expanded I.D.: .125quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1/8quot;
Shrink I.D.: .062quot;
Expanded I.D.: .125quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink, 1/8", 2:1, 1000' Spool
22431M
DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 1/8quot;
Shrink I.D.: .062quot;
Expanded I.D.: .125quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
- DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Nominal Size: 1/8quot;
- Shrink I.D.: .062quot;
- Expanded I.D.: .125quot;
- Shrinks to 1/2 the original size
- Shrink ratio: 2:1
- Flame retardant
- Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
- Temp rating: 275°F (135°C) to -67°F (-55°C)
- Shrink temperature: 194°F (90°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22431M |
|
Product Name
|
DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink, 1/8", 2:1, 1000' Spool |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details