DSG-Canusa DSG-Canusa 4180375BK00R4, 2:1 Shrink Ratio, Spool Size 500 ft, 3/8", Black 4180375BK00R4

Description
DSG-Canusa 4180375BK00R4 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungusStore in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 500 ft Nominal I.D.: 3/8 Expanded I.D.: .375quot; Shrunk I.D.: .187quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet
Description
DSG-Canusa 4180375BK00R4 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungusStore in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 500 ft Nominal I.D.: 3/8 Expanded I.D.: .375quot; Shrunk I.D.: .187quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 4180375BK00R4, 2:1 Shrink Ratio, Spool Size 500 ft, 3/8
Chanhassen, MN, United States
DSG-Canusa 4180375BK00R4, 2:1 Shrink Ratio, Spool Size 500 ft, 3/8", Black
22003H
DSG-Canusa 4180375BK00R4, 2:1 Shrink Ratio, Spool Size 500 ft, 3/8", Black 22003H
DSG-Canusa 4180375BK00R4 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungusStore in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 500 ft Nominal I.D.: 3/8 Expanded I.D.: .375quot; Shrunk I.D.: .187quot; Recovered Wall Thickness: .025quot;
  • DSG-Canusa 4180375BK00R4 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to ½ the original size
  • Very flexible and forms a smooth, tight insulation
  • Resistant to oils, chemicals and fungusStore in cool location out of direct sunlight
  • Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards
  • UL and CSA Certified
  • Shrink Temperature: 230°F (110°C)
  • Highly flame retardant
  • Spool Size: 500 ft
  • Nominal I.D.: 3/8
  • Expanded I.D.: .375quot;
  • Shrunk I.D.: .187quot;
  • Recovered Wall Thickness: .025quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22003H
Product Name DSG-Canusa 4180375BK00R4, 2:1 Shrink Ratio, Spool Size 500 ft, 3/8", Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details