Techflex, Inc. Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8", 50' Spool HWN0.63

Description
Techflex HWN0.63 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 5/16" to 1" Cut with a hot knife to avoid fraying Weight Per 100 ft. 1.1 lbs.
Request a Quote Datasheet
Description
Techflex HWN0.63 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 5/16" to 1" Cut with a hot knife to avoid fraying Weight Per 100 ft. 1.1 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8
Chanhassen, MN, United States
Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8", 50' Spool
20350K
Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8", 50' Spool 20350K
Techflex HWN0.63 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 5/16" to 1" Cut with a hot knife to avoid fraying Weight Per 100 ft. 1.1 lbs.
  • Techflex HWN0.63 Heavy Wall Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Heavy Wall 15 mil thickness
  • Used to bundle wire and protect hoses
  • Recommended Size Range: 5/16" to 1"
  • Cut with a hot knife to avoid fraying
  • Weight Per 100 ft. 1.1 lbs.
Supplier's Site Datasheet
Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8
Chanhassen, MN, United States
Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8", 250' Spool
20350F
Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8", 250' Spool 20350F
Techflex HWN0.63 Heavy Wall Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Heavy Wall 15 mil thickness Used to bundle wire and protect hoses Recommended Size Range: 5/16" to 1" Cut with a hot knife to avoid fraying
  • Techflex HWN0.63 Heavy Wall Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Heavy Wall 15 mil thickness
  • Used to bundle wire and protect hoses
  • Recommended Size Range: 5/16" to 1"
  • Cut with a hot knife to avoid fraying
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20350K
Product Name Techflex HWN0.63 Heavy Wall Expandable Sleeving, 5/8", 50' Spool
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Sleeve - NPFC-S-2G12-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details