FTZ INDUSTRIES, INC.
21506-6 -- FTZ INDUSTRIES 21506-6 EXTRA HEAVY-DUTY HEAT SHRINK KIT, REFILL PACKAGE, 2 PIECES PER BAG, 1.100", RED
FTZ Industries, Inc.
FTZ Industries 21506-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100", Red
21506-6
Description
FTZ Industries 21506-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: 1.100 Nominal Size
Material: Polyolefin
Color: Red
2 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
Request a Quote
Email Supplier
Description
FTZ Industries 21506-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: 1.100 Nominal Size
Material: Polyolefin
Color: Red
2 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
Request a Quote
Email Supplier
Suppliers
FTZ Industries 21506-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100", Red
22298
FTZ Industries 21506-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: 1.100 Nominal Size
Material: Polyolefin
Color: Red
2 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
- FTZ Industries 21506-6 Extra Heavy Duty Heat Shrink Refill Package
- Category: Heat Shrink
- Nominal Size: 1.100 Nominal Size
- Material: Polyolefin
- Color: Red
- 2 pieces per bag
- Shrink Ratio: 3:1
- Component Type: Refill Pack
- Length: 6 Length
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22298 |
|
Product Name
|
FTZ Industries 21506-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 2 pieces per bag, 1.100", Red |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details