DSG-Canusa DSG-Canusa 4181000BK00R9 Heat Shrink, 1", 2:1, 250' Spool 4181000BK00R9

Description
DSG-Canusa 4181000BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Highly flame retardant Expanded I.D.: 1.000quot; Shrunk I.D.: .500quot; Spool Size: 250 ft Nominal I.D.: 1quot;
Request a Quote Datasheet
Description
DSG-Canusa 4181000BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Highly flame retardant Expanded I.D.: 1.000quot; Shrunk I.D.: .500quot; Spool Size: 250 ft Nominal I.D.: 1quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 4181000BK00R9 Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa 4181000BK00R9 Heat Shrink, 1", 2:1, 250' Spool
22008F
DSG-Canusa 4181000BK00R9 Heat Shrink, 1", 2:1, 250' Spool 22008F
DSG-Canusa 4181000BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Class 2 specs 221°F (105°C) Shrink Temperature: 230°F (110°C) Highly flame retardant Highly flame retardant Expanded I.D.: 1.000quot; Shrunk I.D.: .500quot; Spool Size: 250 ft Nominal I.D.: 1quot;
  • DSG-Canusa 4181000BK00R9 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to ½ the original size
  • Very flexible and forms a smooth, tight insulation
  • Resistant to oils, chemicals and fungus
  • Store in cool location out of direct sunlight
  • Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards
  • UL and CSA Certified
  • Class 2 specs
  • 221°F (105°C)
  • Shrink Temperature: 230°F (110°C)
  • Highly flame retardant
  • Highly flame retardant
  • Expanded I.D.: 1.000quot;
  • Shrunk I.D.: .500quot;
  • Spool Size: 250 ft
  • Nominal I.D.: 1quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22008F
Product Name DSG-Canusa 4181000BK00R9 Heat Shrink, 1", 2:1, 250' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details