3M Heat Shrink Boots, Caps HDBB-505-1-250

Description
Heat Shrink Boot, Transition - Breakout, 5:1 Black
Request a Quote Datasheet
Description
Heat Shrink Boot, Transition - Breakout, 5:1 Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 3M157657-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M157657-ND
Heat Shrink Boots, Caps 3M157657-ND
Heat Shrink Boot, Transition - Breakout, 5:1 Black

Heat Shrink Boot, Transition - Breakout, 5:1 Black

Buy Now Datasheet
3M HDBB-505-1-250 Heat Shrinkable Cable Breakout Boot, 5-way Outlet, 2.36
Chanhassen, MN, United States
3M HDBB-505-1-250 Heat Shrinkable Cable Breakout Boot, 5-way Outlet, 2.36"/0.96"
20267
3M HDBB-505-1-250 Heat Shrinkable Cable Breakout Boot, 5-way Outlet, 2.36"/0.96" 20267
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-505-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 5 Outer Diameter Before: 2.36" (59.9 mm) Outer Diameter After: 0.96" (24.4 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1

3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechanical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors.

  • 3M HDBB-505-1-250 Heat Shrinkable Cable Breakout Boot
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Insulates and seals cable breakouts in multi conductor armored or sheathed cables.
  • Heat Shrinkable boot offers good electrical and mechanical protection
  • The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant
  • Internal coating of adhesive offers reliable environmental sealing
  • Number of Outlets: 5
  • Outer Diameter Before: 2.36" (59.9 mm)
  • Outer Diameter After: 0.96" (24.4 mm)
  • Material: Flame Retardant Polyolefin
  • Shrink Ratio: 2:1
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3M157657-ND 20267
Product Name Heat Shrink Boots, Caps 3M HDBB-505-1-250 Heat Shrinkable Cable Breakout Boot, 5-way Outlet, 2.36"/0.96"
Material Polyolefin Polyolefin;

Polyolefin

Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1969 to 0.4724 inch (5 to 12 mm)
Length 591 inch (15000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details