FTZ Industries, Inc. FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black 29004-6 1/8"

Description
FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/8 Expanded I.D.: .125 Shrunk I.D.: .042 Recovered Wall Thickness: .039 Black
Request a Quote
Description
FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/8 Expanded I.D.: .125 Shrunk I.D.: .042 Recovered Wall Thickness: .039 Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 29004-6 1/8
Chanhassen, MN, United States
FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black
22251
FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black 22251
FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Nominal size: 1/8 Expanded I.D.: .125 Shrunk I.D.: .042 Recovered Wall Thickness: .039 Black
  • FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black
  • Category: Heat Shrink
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal melt-able sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, processing plants, automobile and telecommunications
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Nominal size: 1/8
  • Expanded I.D.: .125
  • Shrunk I.D.: .042
  • Recovered Wall Thickness: .039
  • Black
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22251
Product Name FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1 1/2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Boots - 031449-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details