DSG-CANUSA
6420180CLE5R2 -- DSG-CANUSA 6420180CLE5R2 CLEAR ADHESIVE-LINED HEAT SHRINK 4:1, 3/4", 100' SPOOL
DSG-Canusa
DSG-Canusa 6420180CLE5R2 Clear Adhesive-Lined Heat Shrink 4:1, 3/4", 100' spool
6420180CLE5R2
Description
DSG-Canusa 6420180CLE5R2 Clear Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
4:1 Shrink Ratio
Seals and protects against water, moisture, and chemicals
Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Shrink Temperature: 257 °F (125°C)
Expanded ID: .708quot;
Shrunk ID: .146quot;
Recovered Wall Thickness: .102quot;
Nominal Size: 3/4quot;
Approved to all major automotive OEM splice sealing applications
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa 6420180CLE5R2 Clear Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
4:1 Shrink Ratio
Seals and protects against water, moisture, and chemicals
Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Shrink Temperature: 257 °F (125°C)
Expanded ID: .708quot;
Shrunk ID: .146quot;
Recovered Wall Thickness: .102quot;
Nominal Size: 3/4quot;
Approved to all major automotive OEM splice sealing applications
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa 6420180CLE5R2 Clear Adhesive-Lined Heat Shrink 4:1, 3/4", 100' spool
22388C
DSG-Canusa 6420180CLE5R2 Clear Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
4:1 Shrink Ratio
Seals and protects against water, moisture, and chemicals
Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Shrink Temperature: 257 °F (125°C)
Expanded ID: .708quot;
Shrunk ID: .146quot;
Recovered Wall Thickness: .102quot;
Nominal Size: 3/4quot;
Approved to all major automotive OEM splice sealing applications
- DSG-Canusa 6420180CLE5R2 Clear Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- 4:1 Shrink Ratio
- Seals and protects against water, moisture, and chemicals
- Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
- Operating Temperature: -40°F (-40°C) to 257°F (125°C)
- Shrink Temperature: 257 °F (125°C)
- Expanded ID: .708quot;
- Shrunk ID: .146quot;
- Recovered Wall Thickness: .102quot;
- Nominal Size: 3/4quot;
- Approved to all major automotive OEM splice sealing applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22388C |
|
Product Name
|
DSG-Canusa 6420180CLE5R2 Clear Adhesive-Lined Heat Shrink 4:1, 3/4", 100' spool |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details