3M 3M™ HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.50"/0.69" HDBB-321-1-250

Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 3 Outer Diameter Before: 1.50" (38.1 mm) Outer Diameter After: 0.69" (17.5 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote
Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 3 Outer Diameter Before: 1.50" (38.1 mm) Outer Diameter After: 0.69" (17.5 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot is designed for use with multiconductor armored or sheathed cables, providing strain relief and environmental protection for three cable breakouts. The boot features a semi-rigid, flame-retardant polyolefin construction that meets MIL I 81765 1 standards. It has an outer diameter of 1.50 inches before shrinking and reduces to 0.69 inches after heat application, offering a shrink ratio of 2:1. The internal adhesive coating ensures reliable sealing against environmental factors. This product is suitable for applications requiring robust mechanical and electrical protection.

Datasheet Summary
Powered by GS/AI

The 3M HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot is designed for use with multiconductor armored or sheathed cables, providing strain relief and environmental protection for three cable breakouts. The boot features a semi-rigid, flame-retardant polyolefin construction that meets MIL I 81765 1 standards. It has an outer diameter of 1.50 inches before shrinking and reduces to 0.69 inches after heat application, offering a shrink ratio of 2:1. The internal adhesive coating ensures reliable sealing against environmental factors. This product is suitable for applications requiring robust mechanical and electrical protection.

Suppliers

Company
Product
Description
Supplier Links
3M™ HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.50
Chanhassen, MN, United States
3M™ HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.50"/0.69"
20266
3M™ HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.50"/0.69" 20266
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 3 Outer Diameter Before: 1.50" (38.1 mm) Outer Diameter After: 0.69" (17.5 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1

3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechanical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors.

  • 3M HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Insulates and seals cable breakouts in multi conductor armored or sheathed cables.
  • Heat Shrinkable boot offers good electrical and mechanical protection
  • The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant
  • Internal coating of adhesive offers reliable environmental sealing
  • Number of Outlets: 3
  • Outer Diameter Before: 1.50" (38.1 mm)
  • Outer Diameter After: 0.69" (17.5 mm)
  • Material: Flame Retardant Polyolefin
  • Shrink Ratio: 2:1
Supplier's Site Datasheet
Heat Shrink Boots, Caps - 3M161606-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
3M161606-ND
Heat Shrink Boots, Caps 3M161606-ND
Heat Shrink Boot, Transition - Breakout, 3:1 Black

Heat Shrink Boot, Transition - Breakout, 3:1 Black

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 20266 3M161606-ND
Product Name 3M™ HDBB-321-1-250 Heat Shrinkable Cable Breakout Boot, 3-Way Outlet, 1.50"/0.69" Heat Shrink Boots, Caps
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 2417371 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details