TE Connectivity TE-Raychem CES-3 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12" CES-3

Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-3 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.20" (30.48mm) Recovered Inside Diameter (Max): 0.5" (12.7mm) Drill Size: 1.38" (35.05mm) Cable Diameter Range: .53-1.02" (13.46-25.91mm) Maximum Inside Diameter: 1.10" (27.94mm)
Request a Quote
Description
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-3 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.20" (30.48mm) Recovered Inside Diameter (Max): 0.5" (12.7mm) Drill Size: 1.38" (35.05mm) Cable Diameter Range: .53-1.02" (13.46-25.91mm) Maximum Inside Diameter: 1.10" (27.94mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TE-Raychem CES-3 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12
Chanhassen, MN, United States
TE-Raychem CES-3 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12"
86005
TE-Raychem CES-3 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12" 86005
Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body. TE - Raychem CES-3 Heat Shrinkable Cable Entry Seal Category: Strain Reliefs Manufacturer: TE-Raychem Provides environmental sealing and screen continuity to a bulkhead as a cable passes through Heat-Shrink Type: Raychem RT-301 Shrink Ratio: 3:1 Raychem RW-2019: S1297 Hot Melt Adhesive Expanded Inside Diameter (Min): 1.20" (30.48mm) Recovered Inside Diameter (Max): 0.5" (12.7mm) Drill Size: 1.38" (35.05mm) Cable Diameter Range: .53-1.02" (13.46-25.91mm) Maximum Inside Diameter: 1.10" (27.94mm)

Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a heat-shrinkable molded body.

  • TE - Raychem CES-3 Heat Shrinkable Cable Entry Seal
  • Category: Strain Reliefs
  • Manufacturer: TE-Raychem
  • Provides environmental sealing and screen continuity to a bulkhead as a cable passes through
  • Heat-Shrink Type: Raychem RT-301
  • Shrink Ratio: 3:1
  • Raychem RW-2019: S1297 Hot Melt Adhesive
  • Expanded Inside Diameter (Min): 1.20" (30.48mm)
  • Recovered Inside Diameter (Max): 0.5" (12.7mm)
  • Drill Size: 1.38" (35.05mm)
  • Cable Diameter Range: .53-1.02" (13.46-25.91mm)
  • Maximum Inside Diameter: 1.10" (27.94mm)
Supplier's Site
shrink tube - CES-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CES-3
shrink tube CES-3
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 86005 CES-3
Product Name TE-Raychem CES-3 Heat Shrinkable Cable Entry Seal, Inside Diameter 1.12" shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Heat Shrink Tubing - 063725P029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details