Delfingen Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving, 30-32mm, 250 ft. 72529

Description
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 30-32 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)
Request a Quote Datasheet
Description
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 30-32 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving, 30-32mm, 250 ft. - 20429 - Waytek, Inc.
Chanhassen, MN, United States
Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving, 30-32mm, 250 ft.
20429
Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving, 30-32mm, 250 ft. 20429
NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires. Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving Category: Braided Sleeving Manufacturer: Delfingen 30-32 mm diameter self-closing braided sleeving Black PET monofilament and multifilament combination for a lightweight smooth texture Knitted construction provides good drainage while maintaining superior abrasion resistance Shaped in a cylinder with an overlap for self-closing Self-closure makes it easy to close and re-open for reworking components without disconnecting them Ensures a protection of wires with a minimum of 90° overlap Economical cost Several OEM approvals, Delphi, Volvo, Lear, SAE Melt Point: 347°F (175°C)

NU-GUARD SC-P versions are particularly suited to protect and bundle wire harnesses, cable assemblies, and hoses from cutting, abrasion and chafing. NU-GUARD SC-P versions are self-closing and can be wrapped directly and easily on the wires.

  • Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Delfingen
  • 30-32 mm diameter self-closing braided sleeving
  • Black PET monofilament and multifilament combination for a lightweight smooth texture
  • Knitted construction provides good drainage while maintaining superior abrasion resistance
  • Shaped in a cylinder with an overlap for self-closing
  • Self-closure makes it easy to close and re-open for reworking components without disconnecting them
  • Ensures a protection of wires with a minimum of 90° overlap
  • Economical cost
  • Several OEM approvals, Delphi, Volvo, Lear, SAE
  • Melt Point: 347°F (175°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20429
Product Name Delfingen 72529 NU-GUARD SC-P 32 Self Closing SAE Braided Sleeving, 30-32mm, 250 ft.
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers