DSG-Canusa DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink, 1/4", 3:1, 200' Spool 5550250BK00R3

Description
DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .0.125" Expanded I.D.: 0.25" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet
Description
DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .0.125" Expanded I.D.: 0.25" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink, 1/4
Chanhassen, MN, United States
DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink, 1/4", 3:1, 200' Spool
22603L
DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink, 1/4", 3:1, 200' Spool 22603L
DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .0.125" Expanded I.D.: 0.25" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
  • DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Highly flame retardant
  • High shrink ratio allows for coverage of irregularly shaped connectors and components
  • Resistant to water, moisture, and other contaminants
  • Shrink I.D.: .0.125"
  • Expanded I.D.: 0.25"
  • Flame retardant
  • Temperature rating: 257°F (125°C) to -67°F (-55°C)
  • Shrink temperature: 248°F (120°C)
  • Series: CPA 300
  • UL 224 125C – UL file # E63390
  • CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000
  • QPL SAE AS23053/4, Class 3
  • Approved to major automotive OEM specifications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22603L
Product Name DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink, 1/4", 3:1, 200' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details