DSG-Canusa DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16", 2:1, 1000' Spool 4200063BK00R5

Description
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/16quot; Shrink I.D.: .031quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/16quot; Shrink I.D.: .031quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16
Chanhassen, MN, United States
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16", 2:1, 1000' Spool
22430M
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16", 2:1, 1000' Spool 22430M
DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/16quot; Shrink I.D.: .031quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
  • DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Nominal Size: 1/16quot;
  • Shrink I.D.: .031quot;
  • Shrinks to 1/2 the original size
  • Shrink ratio: 2:1
  • Flame retardant
  • Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
  • Temp rating: 275°F (135°C) to -67°F (-55°C)
  • Shrink temperature: 194°F (90°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22430M
Product Name DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink, 1/16", 2:1, 1000' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details