DSG-Canusa DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 200' Spool 4200500BK00R3

Description
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/2quot; Shrink I.D.: .250quot; Expanded I.D.: .500quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/2quot; Shrink I.D.: .250quot; Expanded I.D.: .500quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 200' Spool
22438L
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 200' Spool 22438L
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/2quot; Shrink I.D.: .250quot; Expanded I.D.: .500quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs Temp rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C)
  • DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Nominal Size: 1/2quot;
  • Shrink I.D.: .250quot;
  • Expanded I.D.: .500quot;
  • Shrinks to 1/2 the original size
  • Shrink ratio: 2:1
  • Flame retardant
  • Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
  • Temp rating: 275°F (135°C) to -67°F (-55°C)
  • Shrink temperature: 194°F (90°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22438L
Product Name DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 200' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details