Waytek, Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| *Spool Sizes Available: 100'* SGT Battery Cable WB000-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 6-1/0 ga. and 3/0-4/0 Ga. | |
| *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB00-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB1-0 Category: Battery Cable 1 Ga. cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion... | |
| *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB1-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB4-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB4-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB6-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 500'* Parallel Battery Cable WF4-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable... | |
| *Spool Sizes Available: 100', 500'* Parallel Battery Cable WF6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used... | |
| *Spool Sizes Available: 100', 500'* Parallel Battery Cable WFV6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used... | |
| Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! WG10-4 Automotive Primary Wire, GPT Standard Wall... | |
| Image represents jacket color and is not indicative of wire Gauge WG8-0-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications... | |
| Image represents jacket color and is not indicative of wire Gauge WG8-2-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 100', 250', 500'* Brake Cable WD8-2 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 100', 250' Brake Cable WD10-4 Category: Brake Cable Brake cable is used for... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250' 500' 1000'* Brake Cable WDR12-2 Category: Brake Cable Designed specifically for use... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' 1000', 1500'* Brake Cable WDB16-2 Category: Brake Cable Gauge 16Ga. Voltage:... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000' & 1500'* Brake Cable WDRB16-2 Category: Brake Cable Gauge: 16GA... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD12-2 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD14-2 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD16-3 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD16-4 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WDRB14-2 Category: Brake Cable 60VDC Brake cable is... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000' Brake Cable WD14-3 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000, 1500'* Brake Cable WD16-2 Category: Brake Cable Brake cable is... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000, 2000'* Brake Cable WD18-2 Category: Brake Cable Brake cable is... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD10-2 Category: Brake Cable Brake cable is used for... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD12-3 Category: Brake Cable Brake cable is used for... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD14-4 Category: Brake Cable Brake cable is used for... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 1000'* WT703 Trailer Cable, Stranded Bare Copper Category: Trailer Cable General purpose... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT12-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-7 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT16-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT16-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT18-7 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT702 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55814004 18/2 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' Spool Excellent... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT701 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55808501 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55808601 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55808701 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55809406 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55809506 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55809706 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55809906 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55810006 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55810101 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55810206 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55811601 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55811704 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55811801 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55811901 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55812101 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55812301 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55812406 SJOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55814204 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55814301 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55814706 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Image represents number and color of conductors and is not indicative of wire gauge Southwire 55823106 SOOW Service Cord Category: Service Cord Manufacturer: Southwire Comes in 250' spool Excellent resistance... | |
| Spool Sizes Available: 250' & 1000' Speaker Cable SC16-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 19/29 Nominal... | |
| Spool Sizes Available: 250', 1000' & 5000' Speaker Cable SCG22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 7/30... | |
| Spool Sizes Available: 250', 1000', 5000' Wood spool only Speaker Cable SC22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical... | |
| Spool Sizes Available: 250', 500' (500 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine... | |
| Spool Sizes Available: 250', 500', 1000 , 3000'* WP18-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications... | |
| Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor... | |
| Spool Sizes Available: 250', 500', 1000'* WP14-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 1000'* WP16-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 1000'* WP18-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 1000'* WP18-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 1000', 3000'* WP16-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where... | |
| Spool Sizes Available: 250', 500', 1000', 3000'* WPR16-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where... | |
| Spool Sizes Available: 250', 500', 1000', 3000'* WPR18-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where... | |
| Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC12-2 Category: Marine Wire... | |
| Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-2 Category: Marine Wire... | |
| Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-3 Category: Marine Wire... | |
| Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-2 Category: Marine Wire... | |
| Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-3 Category: Marine Wire... | |
| Spool Sizes Available: 250', 500', 2000'* WP14-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 2000'* WP14-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 2000'* WP16-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 2000'* WPR14-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC10-2 Category: Marine Wire & | |
| Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC10-3 Category: Marine Wire & | |
| Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC12-3 Category: Marine Wire & | |
| Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB10-2 Category: Marine Wire & | |
| Spool Sizes Available: 500' & 1000' Southwire 58130802 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar... | |
| Spool Sizes Available: 500' & 1000' Southwire L20013-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar... | |
| Spool Sizes Available: 500' & 1000' Southwire L40008-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 19/23... | |
| Spool Sizes Available: 500' & 1000' Southwire L40009-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Reduces electronic interference and noise Polyethylene insulation UL type CM NEC article 800 Typical... | |
| Spool Sizes Available: 500' & 1000' Southwire R21161.1 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Color Code: Black, Red, White, Green, Brown, Blue, Orange Shield: Unshielded Jacket: Gray Rated... | |
| General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors... | |
| General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors... | |
| Home // 14GA GXL Black Cross-Link Automotive Wire XLPE | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW16-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and... | |
| SGR Battery Cable SGR000-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR000-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR2-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR4-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR4-2-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR6-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR6-2-500 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| Southwire R40015-1A Multi-Conductor Unshielded Cable, 18 Ga., 6 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL... | |
| Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL... |