DSG-Canusa DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 48" 1411100RD0048

Description
DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet
Description
DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 48"
22245
DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 48" 22245
DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Red Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
  • DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Red
  • Size Diameter: 1.1
  • Approx. Min. Expanded I.D. inch: 1.10
  • Approx. Maximum Recovered: 0.35
  • Approx. Typical Wall Thickness: .120
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22245
Product Name DSG-Canusa CFW 1100 RED LINED Extra Heavy-Duty Heat Shrink, 1", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details