DSG-Canusa DSG-Canusa CPA 100 1-1/4" Black Dual Wall Adhesive-Lined 3:1 Heat Shrink, 48" 5701250BK0048

Description
DSG-Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box 3:1 Shrink ratio Expanded ID: 1.250quot; Shrink ID: .416quot; Flame retardant Operating Temperature: -67°F (-55°C) to 230°F(110°C) Shrink Temperature: 248°F (120°C) Provides sealing against water, moisture and other contaminants Abrasion resistance for tubes and pipes Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Application: marine, processing plants, automobile and telecommunications Black Nominal Size: 1 1/4quot; Shrinks to 1/3 the original size
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box 3:1 Shrink ratio Expanded ID: 1.250quot; Shrink ID: .416quot; Flame retardant Operating Temperature: -67°F (-55°C) to 230°F(110°C) Shrink Temperature: 248°F (120°C) Provides sealing against water, moisture and other contaminants Abrasion resistance for tubes and pipes Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Application: marine, processing plants, automobile and telecommunications Black Nominal Size: 1 1/4quot; Shrinks to 1/3 the original size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 1-1/4
Chanhassen, MN, United States
DSG-Canusa CPA 100 1-1/4" Black Dual Wall Adhesive-Lined 3:1 Heat Shrink, 48"
22220
DSG-Canusa CPA 100 1-1/4" Black Dual Wall Adhesive-Lined 3:1 Heat Shrink, 48" 22220
DSG-Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box 3:1 Shrink ratio Expanded ID: 1.250quot; Shrink ID: .416quot; Flame retardant Operating Temperature: -67°F (-55°C) to 230°F(110°C) Shrink Temperature: 248°F (120°C) Provides sealing against water, moisture and other contaminants Abrasion resistance for tubes and pipes Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Application: marine, processing plants, automobile and telecommunications Black Nominal Size: 1 1/4quot; Shrinks to 1/3 the original size
  • DSG-Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48quot; Lengths ship in a separate box
  • 3:1 Shrink ratio
  • Expanded ID: 1.250quot;
  • Shrink ID: .416quot;
  • Flame retardant
  • Operating Temperature: -67°F (-55°C) to 230°F(110°C)
  • Shrink Temperature: 248°F (120°C)
  • Provides sealing against water, moisture and other contaminants
  • Abrasion resistance for tubes and pipes
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Application: marine, processing plants, automobile and telecommunications
  • Black
  • Nominal Size: 1 1/4quot;
  • Shrinks to 1/3 the original size
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22220
Product Name DSG-Canusa CPA 100 1-1/4" Black Dual Wall Adhesive-Lined 3:1 Heat Shrink, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details