FTZ INDUSTRIES, INC.
29006-1.25 -- FTZ INDUSTRIES 29006-1.25 POLYOLEFIN CPA 100 1/4" DUAL WALL ADHESIVE LINED HEAT SHRINK, 1-1/4" LONG
FTZ Industries, Inc.
FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4" Dual Wall Adhesive Lined Heat Shrink, 1-1/4" Long
29006-1.25
Description
FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4"
Expanded I.D.: .250"
Shrunk I.D.: .083"
Recovered Wall Thickness: .047"
Black
100 ea. per bag
Request a Quote
Email Supplier
Description
FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4"
Expanded I.D.: .250"
Shrunk I.D.: .083"
Recovered Wall Thickness: .047"
Black
100 ea. per bag
Request a Quote
Email Supplier
Suppliers
FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4" Dual Wall Adhesive Lined Heat Shrink, 1-1/4" Long
22543
FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/4"
Expanded I.D.: .250"
Shrunk I.D.: .083"
Recovered Wall Thickness: .047"
Black
100 ea. per bag
- FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4 Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive Lined: Internal melt-able sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 1/4"
- Expanded I.D.: .250"
- Shrunk I.D.: .083"
- Recovered Wall Thickness: .047"
- Black
- 100 ea. per bag
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22543 |
|
Product Name
|
FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4" Dual Wall Adhesive Lined Heat Shrink, 1-1/4" Long |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Sleeving
Shrink Tubing
Operating Temperature
-48.33 to 93.33 C (-55 to 200 F)
View Details