DSG-Canusa DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" Stick 5700250RD0048

Description
DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/4quot; Shrink Ratio 3:1 Shrinks to 1/3 the original size Length: 48quot; 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications Shrink Temperature: 248°F (120°C) Nominal size: 1/4quot; Expanded I.D.: .250quot; Shrunk I.D.: .08quot; Recovered Wall Thickness: .047quot; Red
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/4quot; Shrink Ratio 3:1 Shrinks to 1/3 the original size Length: 48quot; 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications Shrink Temperature: 248°F (120°C) Nominal size: 1/4quot; Expanded I.D.: .250quot; Shrunk I.D.: .08quot; Recovered Wall Thickness: .047quot; Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4
Chanhassen, MN, United States
DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" Stick
22454
DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" Stick 22454
DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/4quot; Shrink Ratio 3:1 Shrinks to 1/3 the original size Length: 48quot; 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications Shrink Temperature: 248°F (120°C) Nominal size: 1/4quot; Expanded I.D.: .250quot; Shrunk I.D.: .08quot; Recovered Wall Thickness: .047quot; Red
  • DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Nominal Size: 1/4quot;
  • Shrink Ratio 3:1
  • Shrinks to 1/3 the original size
  • Length: 48quot;
  • 48quot; Lengths ship in a separate box
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, processing plants, automobile and telecommunications
  • Shrink Temperature: 248°F (120°C)
  • Nominal size: 1/4quot;
  • Expanded I.D.: .250quot;
  • Shrunk I.D.: .08quot;
  • Recovered Wall Thickness: .047quot;
  • Red
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22454
Product Name DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" Stick
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Boots - 053007-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details