DSG-Canusa DSG-Canusa CPA 100 0375 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48" Stick 5700375RD0048

Description
DSG-Canusa CPA 100 0375 RED Polyolefin Dual Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink Ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; Length: 48quot; Accommodates a variety of shapes and contours Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, automobile and telecommunications Internal adhesive melts when shrunk Shrinks to 1/3 the original size 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C)
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 0375 RED Polyolefin Dual Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink Ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; Length: 48quot; Accommodates a variety of shapes and contours Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, automobile and telecommunications Internal adhesive melts when shrunk Shrinks to 1/3 the original size 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 0375 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8
Chanhassen, MN, United States
DSG-Canusa CPA 100 0375 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48" Stick
22456
DSG-Canusa CPA 100 0375 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48" Stick 22456
DSG-Canusa CPA 100 0375 RED Polyolefin Dual Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink Ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; Length: 48quot; Accommodates a variety of shapes and contours Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, automobile and telecommunications Internal adhesive melts when shrunk Shrinks to 1/3 the original size 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C)
  • DSG-Canusa CPA 100 0375 RED Polyolefin Dual Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Nominal Size: 3/8quot;
  • Shrink Ratio 3:1
  • Expanded ID: .375quot;
  • Shrunk ID: .125quot;
  • Length: 48quot;
  • Accommodates a variety of shapes and contours
  • Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, automobile and telecommunications
  • Internal adhesive melts when shrunk
  • Shrinks to 1/3 the original size
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22456
Product Name DSG-Canusa CPA 100 0375 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48" Stick
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details