FTZ INDUSTRIES, INC.
21806-6 -- FTZ INDUSTRIES 21806-6 EXTRA HEAVY-DUTY HEAT SHRINK KIT, REFILL PACKAGE, 10 PIECES PER BAG, .400", RED
FTZ Industries, Inc.
FTZ Industries 21806-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 10 pieces per bag, .400", Red
21806-6
Description
FTZ Industries 21806-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: .400 Nominal Size
Material: Polyolefin
Color: Red
10 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
Request a Quote
Email Supplier
Description
FTZ Industries 21806-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: .400 Nominal Size
Material: Polyolefin
Color: Red
10 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
Request a Quote
Email Supplier
Suppliers
FTZ Industries 21806-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 10 pieces per bag, .400", Red
22294
FTZ Industries 21806-6 Extra Heavy Duty Heat Shrink Refill Package
Category: Heat Shrink
Nominal Size: .400 Nominal Size
Material: Polyolefin
Color: Red
10 pieces per bag
Shrink Ratio: 3:1
Component Type: Refill Pack
Length: 6 Length
- FTZ Industries 21806-6 Extra Heavy Duty Heat Shrink Refill Package
- Category: Heat Shrink
- Nominal Size: .400 Nominal Size
- Material: Polyolefin
- Color: Red
- 10 pieces per bag
- Shrink Ratio: 3:1
- Component Type: Refill Pack
- Length: 6 Length
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22294 |
|
Product Name
|
FTZ Industries 21806-6 Extra Heavy-Duty Heat Shrink Kit, Refill Package, 10 pieces per bag, .400", Red |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Mesh / Braided Sleeving
Operating Temperature
-20 to 150 C (-4 to 302 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details