Waytek, Inc. Datasheets for Emergency Stop Switches
Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more
| Product Name | Notes |
|---|---|
| E-Switch Anti-vandal Switch PV6H240SS-341 Category: Anti-vandal Switches Manufacturer: E-Switch Ratings: 2A 48VDC Operating temperature: -4°F (-20°C) to 131°F (55°C) Water resistant Mechanical lifecyle: 1,000,000 cycles Pantel thickness: 1-10 mm Ingress... | |
| E-Switch Anti-Vandal Switch PV9F2V0SS-341 Category: Anti-vandal Switches Manufacturer: E-Switch Ratings: 2A 48VDC Dielectric strength: 2,000VAC min for 1 minute Operating temperature: -4°F (-20°C) to 131°F (55°C) Electrical life: 50,000 cycles... |