DSG-CANUSA
4200750BK00R2 -- DSG-CANUSA CPX 100 0750 BLACK POLYOLEFIN HEAT SHRINK, 3/4", 2:1, 100' SPOOL
DSG-Canusa
DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink, 3/4", 2:1, 100' Spool
4200750BK00R2
Description
DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 3/4quot;
Shrink I.D.: .375quot;
Expanded I.D.: .750quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 3/4quot;
Shrink I.D.: .375quot;
Expanded I.D.: .750quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink, 3/4", 2:1, 100' Spool
22442C
DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 3/4quot;
Shrink I.D.: .375quot;
Expanded I.D.: .750quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
- DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Nominal Size: 3/4quot;
- Shrink I.D.: .375quot;
- Expanded I.D.: .750quot;
- Shrinks to 1/2 the original size
- Shrink ratio: 2:1
- Flame retardant
- Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
- Temp rating: 275°F (135°C) to -67°F (-55°C)
- Shrink temperature: 194°F (90°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22442C |
|
Product Name
|
DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink, 3/4", 2:1, 100' Spool |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing
Operating Temperature
-48.33 to 93.33 C (-55 to 200 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin
Diameter
0.1575 inch (4 mm)
View Details
Sleeving
Spiral Wrap
Material
Nylon
Operating Temperature
-85 to 149 C (-121 to 300 F)
View Details