FTZ Industries, Inc. FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 12 Per Bag 26010-6

Description
FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkag Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4" Expanded: .750" Shrink I.D.: .375" Recovered Wall thickness: .030"
Request a Quote
Description
FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkag Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4" Expanded: .750" Shrink I.D.: .375" Recovered Wall thickness: .030"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink, 6
Chanhassen, MN, United States
FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 12 Per Bag
22278
FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 12 Per Bag 22278
FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkag Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4" Expanded: .750" Shrink I.D.: .375" Recovered Wall thickness: .030"
  • FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkag
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/4"
  • Expanded: .750"
  • Shrink I.D.: .375"
  • Recovered Wall thickness: .030"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22278
Product Name FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 12 Per Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details