Techflex, Inc. Techflex MBN1.00SV Metal Braided Sleeving, 1", 50' Spool MBN1.00SV

Description
Techflex MBN1.00SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection Complies with CID A-A-59569, formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 13.2 lbs.
Request a Quote Datasheet
Description
Techflex MBN1.00SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection Complies with CID A-A-59569, formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 13.2 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex MBN1.00SV Metal Braided Sleeving, 1
Chanhassen, MN, United States
Techflex MBN1.00SV Metal Braided Sleeving, 1", 50' Spool
20367K
Techflex MBN1.00SV Metal Braided Sleeving, 1", 50' Spool 20367K
Techflex MBN1.00SV Metal Braided Sleeving Category: Braided Sleeving Manufacturer: Techflex Perfect for shielding on harnesses and cables Conforms to ASTM-B 33 Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection Complies with CID A-A-59569, formerly Mil Spec QQB-575 Expands for easy installation Cut and abrasion resistant Extreme blowout protection Tinned copper sleeve for shielding, grounding, and decoration Gauge of ends: 36 Weight per 100': 13.2 lbs.
  • Techflex MBN1.00SV Metal Braided Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Perfect for shielding on harnesses and cables
  • Conforms to ASTM-B 33
  • Provides electromagnetic interference, radio frequency interference, and electrostatic discharge protection
  • Complies with CID A-A-59569, formerly Mil Spec QQB-575
  • Expands for easy installation
  • Cut and abrasion resistant
  • Extreme blowout protection
  • Tinned copper sleeve for shielding, grounding, and decoration
  • Gauge of ends: 36
  • Weight per 100': 13.2 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20367K
Product Name Techflex MBN1.00SV Metal Braided Sleeving, 1", 50' Spool
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details