DSG-Canusa DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink, 1/8", 2:1, 48" 4200125BK0048

Description
DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/8
Request a Quote
Description
DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink is a flexible, flame-retardant heat shrink tubing designed for electrical insulation of wire splices and terminals. It features a shrink ratio of 2:1 and can operate continuously at temperatures ranging from -55°C to 135°C (-67°F to 275°F), with a minimum shrink temperature of 90°C. The tubing is resistant to common fluids and solvents, providing mechanical protection for terminal strain relief and wire bundling. It meets various industry standards, including UL 224 and CSA C22.2 No. 198.1, and is approved for automotive OEM specifications. The product is available in multiple colors, with black being the focus for this part number.

Datasheet Summary
Powered by GS/AI

The DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink is a flexible, flame-retardant heat shrink tubing designed for electrical insulation of wire splices and terminals. It features a shrink ratio of 2:1 and can operate continuously at temperatures ranging from -55°C to 135°C (-67°F to 275°F), with a minimum shrink temperature of 90°C. The tubing is resistant to common fluids and solvents, providing mechanical protection for terminal strain relief and wire bundling. It meets various industry standards, including UL 224 and CSA C22.2 No. 198.1, and is approved for automotive OEM specifications. The product is available in multiple colors, with black being the focus for this part number.

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink, 1/8
Chanhassen, MN, United States
DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink, 1/8", 2:1, 48"
22102
DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink, 1/8", 2:1, 48" 22102
DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/8
  • DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/8
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22102
Product Name DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink, 1/8", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers