3M 3M™ FP301-1/4-48" 1/4" Heat Shrink Tubing, 48" 2:1, Thin Wall, Black 7000133603

Description
3M FP301-1/4-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 48" Size: 1/4" Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .250" Recovered I.D.: .125" Recovered Wall Thickness: .025 " Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Request a Quote Datasheet
Description
3M FP301-1/4-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 48" Size: 1/4" Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .250" Recovered I.D.: .125" Recovered Wall Thickness: .025 " Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ FP301-1/4-48
Chanhassen, MN, United States
3M™ FP301-1/4-48" 1/4" Heat Shrink Tubing, 48" 2:1, Thin Wall, Black
20239
3M™ FP301-1/4-48" 1/4" Heat Shrink Tubing, 48" 2:1, Thin Wall, Black 20239
3M FP301-1/4-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 48" Size: 1/4" Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1 Class 2 Expanded I.D.: .250" Recovered I.D.: .125" Recovered Wall Thickness: .025 " Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Max Operating Temp (Period): 572°F (300°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
  • 3M FP301-1/4-48 Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Series: FP-301
  • Color: Black
  • Length: 48"
  • Size: 1/4"
  • Shrink Ratio: 2:1
  • Shrinks to 1/2 the original size
  • SAE-AMS-DTL-23053/5, Class 1 Class 2
  • Expanded I.D.: .250"
  • Recovered I.D.: .125"
  • Recovered Wall Thickness: .025 "
  • Material: Polyolefin
  • Min. Shrink Temp: 212°F (100°C)
  • Max Operating Temp (Period): 572°F (300°C)
  • Operating Temp (Continuous): -67 to 275°F (-55 to 135°C)
  • Use over cable splices and terminations
  • Lightweight construction for space restricted areas
  • Split-resistant, mechanically tough, easily marked, and resists cold flow
  • Designed to withstand elevated temperatures to 572°F (300°C)
  • Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20239
Product Name 3M™ FP301-1/4-48" 1/4" Heat Shrink Tubing, 48" 2:1, Thin Wall, Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.34 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Heat Shrink Tubing - 2417545 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9449 inch (24 mm)
View Details