Techflex, Inc. Techflex PTN0.50BK-100 Standard Expandable Sleeving, 1/2", 100' Spool, Black PTN0.50BK-100

Description
Techflex PTN0.50BK-100 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/4" to 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 8 lbs.
Request a Quote Datasheet
Description
Techflex PTN0.50BK-100 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/4" to 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 8 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN0.50BK-100 Standard Expandable Sleeving, 1/2
Chanhassen, MN, United States
Techflex PTN0.50BK-100 Standard Expandable Sleeving, 1/2", 100' Spool, Black
20302C
Techflex PTN0.50BK-100 Standard Expandable Sleeving, 1/2", 100' Spool, Black 20302C
Techflex PTN0.50BK-100 Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended Size Range: 1/4" to 3/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 8 lbs.
  • Techflex PTN0.50BK-100 Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended Size Range: 1/4" to 3/4"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 8 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20302C
Product Name Techflex PTN0.50BK-100 Standard Expandable Sleeving, 1/2", 100' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Heat Shrink Tubing - 0294356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details